Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Torch Type | - |
---|---|
Light Source | - |
Lumen Output | - |
Beam Effective Distance | - |
Power Source | - |
Torch Body Material | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BEAB CE cULus GS SAA |
Colour | Blue |
External Width | 106mm |
Height | 330mm |
Length | 106mm |
Operating Temperature Max | 50°C |
Operating Temperature Min | -20°C |
Output Voltage | 15V |
Supply Voltage V AC | 220V |
WORKING TORCH, POWER LIGHT 5.1 | element14 |
Working Torch, Power Light 5.1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5802082?
Additional datasheets, footprints and schematics for 5802082 are listed on our Part Details page. You can also find images and similar parts to 5802082 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5802082 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5802082 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5802082 fall under?
The 5802082 is listed under Electrical & Lighting > Lighting > Torches Lanterns & Worklights.
Can I view similar or alternative parts?
You can view similar parts to 5802082 when available in the Torches Lanterns & Worklights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5802082 you can contact the distributor directly for product support, shipping queries etc.
Is the 5802082 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5802082 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for 5802082.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5802082 often in real-time on the comparison pages.
What if I can't find stock of 5802082?
You can fill out our help required form which you can use to request a quote for 5802082 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.