Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Profile | Standard |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Terminal Design | Machined |
Contact Current Rating (Max) | 25A |
Contact Termination Area Plating | Silver |
Plating Material | Silver |
Overall Length | 45.21mm, 1.78in |
PCB Thickness (Recommended) | 1.57 – 3.18mm, .062 – .1251in |
Plating Thickness | 200µin |
Circuit Application | Power |
For Use With | Connector |
Packaging | Box |
Product Type | Power Tap |
Footprint | .25 x .125in, 6.35 x 3.18mm |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Termination Method to Wire & Cable | Tap Screw |
Contact Termination Base Material | Brass Alloy |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Threaded, Pwr Pin, Pltd & Lube Rohs Compliant: Yes |Amp Te Connectivity 580133-5 | Newark Electronics |
Threaded Power Pin | Future Electronics |
Conn Power Tap 1 POS Solder ST Thru-Hole 1 Terminal 1 Port | Avnet America |
THREADED, PWR PIN, PLTD and LUBE, Power Terminals | TE Connectivity 580133-5 | RS Americas |
Where can I find additional details, specifications and documents for a 580133-5?
Additional datasheets, footprints and schematics for 580133-5 are listed on our Part Details page. You can also find images and similar parts to 580133-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 580133-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 580133-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 580133-5 fall under?
The 580133-5 is listed under Connectors > Power Connectors > Power Terminals.
Can I view similar or alternative parts?
You can view similar parts to 580133-5 when available in the Power Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 580133-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 580133-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 580133-5 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 580133-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 580133-5 often in real-time on the comparison pages.
What if I can't find stock of 580133-5?
You can fill out our help required form which you can use to request a quote for 580133-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.