Status: | Unknown |
---|---|
Series: | 5800 Series |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
RS Americas
from US$0.90
|
864
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
658
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
280
in stock
|
Buy Now | |
Avnet America
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.68
|
-
|
Buy Now | |
TTI Europe
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 5800 Series |
---|---|
Inductance | 100µH |
DC Current Rating | 632mA |
DC Resistance Max | 0.208ohm |
Inductance Tolerance | ± 10% |
SVHC | No SVHC (15-Jan-2018) |
Core Material | Ferrite |
No. of Pins | 2Pins |
Choke, Axial High Current,100uH,10%,0.208 Ohm Max DCR,2500Vrms | Bourns 5800-101-RC | RS Americas |
Bourns Inductor, Axial, 100uH, 210mOhm, 800mA | Distrelec |
High Current Choke, 100Uh 632Ma 10% | Newark Electronics |
Power Inductor, 100 uH, 800 mA, 210 Milliohm, ± 10% | Avnet America |
INDUCTOR, 100UH 10%, 1.6A, AXIAL | element14 |
100 UH 10% | TTI Europe |
Power Inductor, 100 uH, 800 mA, 210 Milliohm, � 10% | Avnet Abacus |
Where can I find additional details, specifications and documents for a 5800-101-RC?
Additional datasheets, footprints and schematics for 5800-101-RC are listed on our Part Details page. You can also find images and similar parts to 5800-101-RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5800-101-RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5800-101-RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5800-101-RC fall under?
The 5800-101-RC is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to 5800-101-RC when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5800-101-RC you can contact the distributor directly for product support, shipping queries etc.
Is the 5800-101-RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5800-101-RC have stock available?
Authorised distributors including RS Americas, Distrelec, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5800-101-RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5800-101-RC often in real-time on the comparison pages.
What if I can't find stock of 5800-101-RC?
You can fill out our help required form which you can use to request a quote for 5800-101-RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.