Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.50
|
32
in stock
|
Buy Now | |
Sager
from US$1.70
|
100
in stock
|
Buy Now | |
Electro Enterprises
from US$1.57
|
49
in stock
|
Buy Now | |
RS Americas
from US$3.06
|
33
in stock
|
Buy Now | |
Newark Electronics
from US$3.39
|
32
in stock
|
Buy Now | |
element14
from US$2.34
|
32
in stock
|
Buy Now | |
Carlton-Bates
-
|
285
in stock
|
Buy Now |
Product Range | - |
---|---|
Accessory Type | Utility Device Cover |
Body Material | Steel |
For Use With | Thomas & Betts Duplex Receptacle |
Faceplate | Newark Electronics |
Where can I find additional details, specifications and documents for a 58 C 7?
Additional datasheets, footprints and schematics for 58 C 7 are listed on our Part Details page. You can also find images and similar parts to 58 C 7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58 C 7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58 C 7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58 C 7 fall under?
The 58 C 7 is listed under Electrical & Lighting > Wiring Accessories > Electrical Accessories.
Can I view similar or alternative parts?
You can view similar parts to 58 C 7 when available in the Electrical Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58 C 7 you can contact the distributor directly for product support, shipping queries etc.
Is the 58 C 7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58 C 7 have stock available?
Authorised distributors including Sager, Electro Enterprises, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 58 C 7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58 C 7 often in real-time on the comparison pages.
What if I can't find stock of 58 C 7?
You can fill out our help required form which you can use to request a quote for 58 C 7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.