Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
579967-000,
4-1194596-8 |
Prices starting from US$644.88
Plating Material | Cadmium |
---|---|
Panel Gasket | With |
Number of Positions | 40 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Plating Material | Gold Over Nickel |
Multiple Contact Types | Without |
端子のタイプ | Pin |
Tail Length | 6.1mm |
Centerline (Pitch) | .0995in |
Agency/Standard | UL |
Mating Retention Type | Jackscrew |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Mating Hardware | Jackscrew |
Flange | With |
Contact Retention | With |
Option | Short Post |
Packaging Method | Package |
Boxmount | Yes |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Type | Stacking Hole |
Product Type | Connector |
Sealable | Yes |
Connector Style | Receptacle |
Shielded | No |
Shell Size | 50.8 [2] |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Wire Wrap |
Rack&Panel Connectors MTC100-BF2-P32 | Rapid Electronics |
TE Connectivity MTC100-BF2-P32 Rack and Panel Connector | Distrelec |
Conn Rectangular RCP 40 POS 2.54mm Solder ST Panel Mount/Thru-Hole | Avnet America |
Rack & Panel Connectors MTC100-BF2-P32 | Sager |
Where can I find additional details, specifications and documents for a 579967-000?
Additional datasheets, footprints and schematics for 579967-000 are listed on our Part Details page. You can also find images and similar parts to 579967-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 579967-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 579967-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 579967-000 fall under?
The 579967-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 579967-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 579967-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 579967-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 579967-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Avnet America and Farnell have stock available or on a lead time for 579967-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 579967-000 often in real-time on the comparison pages.
What if I can't find stock of 579967-000?
You can fill out our help required form which you can use to request a quote for 579967-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.