Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.10
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 68 |
Contact Current Rating (Max) | 1.5A |
Centerline (Pitch) | .8mm, .031in |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Mating Connector Lock Type | Screwlocks |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
68 CHAMP R/A ASSY,LONG TAIL Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): .8 mm Centerline (Pitch): .031 in Receptacle Cable-to-Board 68 .8 mm | PCB D-Sub Connector | Part Number: 5796055-4 | Internal Number: 5796055-4 | TE Connectivity | TE Store |
68 Champ R/A Assy,long Tail |Te Connectivity 5796055-4 | Newark Electronics |
D-Subminiature Connector Receptacle 68 Position Right Angle Through Hole | Avnet America |
68 CHAMP R/A ASSY, LONG TAIL, PCB D-Sub Connectors | TE Connectivity 5796055-4 | RS Americas |
Where can I find additional details, specifications and documents for a 5796055-4?
Additional datasheets, footprints and schematics for 5796055-4 are listed on our Part Details page. You can also find images and similar parts to 5796055-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5796055-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5796055-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5796055-4 fall under?
The 5796055-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5796055-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5796055-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5796055-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5796055-4 have stock available?
Authorised distributors including TE Store, Chip One Stop, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5796055-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5796055-4 often in real-time on the comparison pages.
What if I can't find stock of 5796055-4?
You can fill out our help required form which you can use to request a quote for 5796055-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.