Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.71
|
202
in stock
|
Buy Now | |
TE Store
from US$19.17
|
1,673
in stock
|
Buy Now | |
Chip One Stop
from US$10.50
|
170
in stock
|
Buy Now | |
Newark Electronics
from US$11.92
|
106
in stock
|
Buy Now | |
Future Electronics
from US$15.44
|
-
|
Buy Now | |
Avnet America
from US$14.74
|
-
|
Buy Now | |
RS Americas
from US$24.29
|
-
|
Buy Now | |
element14
from US$19.89
|
-
|
Buy Now | |
Avnet Asia
from US$14.40
|
-
|
Buy Now | |
Boersig
from US$16.52
|
-
|
Buy Now | |
Farnell
from US$16.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Post Size | .254mm |
Stacked | No |
Number of Positions | 68 |
Number of Signal Positions | 68 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Preloaded | Yes |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Thickness | 30µin, .76µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 2.35mm |
Housing Color | Black |
Centerline (Pitch) | .8mm, .031in |
Housing Material | Thermoplastic |
Insert Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 1.2mm |
Mating Retention | With |
Mating Retention Type | Brackets |
Mating Connector Lock | With |
PCB Mount Alignment | Without |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
Circuit Application | Signal |
Comment | Row 1 - kinked legs |
Packaging Quantity | 32 |
Packaging Method | Box |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector Style | Receptacle |
Center Ground Plate | Without |
Product Category | Connectors - Printed Circuit Board |
Product Type | Connector |
Product Classification | Connector - Board-to-Board |
Profile | High |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .8 |
Termination Post Length | .14in, 3.55mm |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
68 CHAMP R/A ASSY,LC Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): .8 mm Centerline (Pitch): .031 in Receptacle Cable-to-Board 68 .8 mm | PCB D-Sub Connector | Part Number: 5796055-2 | Internal Number: 5796055-2 | TE Connectivity | TE Store |
CHAMP 68 way Receptacle Right angle | RS |
D-Shape Conn, R/A Rcpt, 68Pos, Th | Newark Electronics |
68 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder | Future Electronics |
Conn VHDCI RCP 68 POS 1.6mm Solder RA Thru-Hole 68 Terminal 1 Port | Avnet America |
68 CHAMP R/A ASSY, LC, PCB D-Sub Connectors | TE Connectivity 5796055-2 | RS Americas |
D SUB CONN, R/A RCPT, 68POS, PNL | element14 |
Where can I find additional details, specifications and documents for a 5796055-2?
Additional datasheets, footprints and schematics for 5796055-2 are listed on our Part Details page. You can also find images and similar parts to 5796055-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5796055-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5796055-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5796055-2 fall under?
The 5796055-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5796055-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5796055-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5796055-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5796055-2 have stock available?
Authorised distributors including TE Store, RS, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for 5796055-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5796055-2 often in real-time on the comparison pages.
What if I can't find stock of 5796055-2?
You can fill out our help required form which you can use to request a quote for 5796055-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.