5796048-1 D-Shaped Connectors by TE Connectivity

68 50SR VERT RCPT ASSY W/LATCH

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.12

Distributor Stock
Logo for Farnell
Farnell
from US$5.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Post Size .008in
Shell Material Carbon Steel
Shell Plating Material Nickel over Copper
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 68
Contact Mating Area Plating Thickness 30µin
Contact Mating Area Plating Material Gold, Gold Flash over Palladium Nickel
Contact Current Rating (Max) 1A
Contact Base Material Phosphor Bronze
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Housing Material Polyester
UL Flammability Rating UL 94V-0
Mating Retention Type Latch
PCB Mounting Style Through Hole - Solder
Connector Mounting Type Board Mount
PCB Mount Alignment Without
PCB Mount Retention With
Mounting Hole Diameter .125in
PCB Mount Retention Type Hold-Down Post
Mating Connector Lock Type Latch
Mating Retention With
Mating Alignment Without
Mating Connector Lock With
Circuit Application Signal
Packaging Quantity 8
Packaging Method Tube
Row-to-Row Spacing .075
Shell Type Full Metal Shell
Profile Standard
Grounding Indents Without
Sealable No
Connector Type Connector Assembly
Product Type Connector
Shielded Yes
Connector & Contact Terminates To Printed Circuit Board
Connector System Cable-to-Board
Connector Style Receptacle
Termination Post Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Alternative Descriptions

68 50Sr Vert Rcpt Assy W/Latch |Amp Te Connectivity 5796048-1 | Newark Electronics
Conn D-Subminiature SKT 68 POS 2.54mm Solder ST Thru-Hole 68 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5796048-1?

Additional datasheets, footprints and schematics for 5796048-1 are listed on our Part Details page. You can also find images and similar parts to 5796048-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5796048-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5796048-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5796048-1 fall under?

The 5796048-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5796048-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5796048-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5796048-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5796048-1 have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5796048-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5796048-1 often in real-time on the comparison pages.

What if I can't find stock of 5796048-1?

You can fill out our help required form which you can use to request a quote for 5796048-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay