Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.77
PCB Mount Orientation | Right Angle |
---|---|
Row-to-Row Spacing | .216in, 5.5mm |
Number of Rows | 2 |
Number of Signal Positions | 12 |
Number of Power Positions | 0 |
Number of Positions | 12 |
Contact Current Rating (Max) | 9A |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin, .76µm |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Retention | Without |
Contact Mating Area Plating Material | Gold |
Signal Contact Base Material | Brass |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .165in, 4.2mm |
Housing Material | PBT GF |
Housing Color | White |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Flange w/Mounting Holes |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
Packaging Method | Box |
Packaging Quantity | 50 |
Housing Type | Plug |
Connector System | Wire-to-Board |
Contact Type | Pin |
Product Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.48mm, .137in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Header Assembly. Right Angle. 12 Circuit |Amp Te Connectivity 5794176-2 | Newark Electronics |
Header Assembly. Right Angle. 12 Circuit | Rapid Electronics |
TE Connectivity Header Assembly Right Angle 12 Circuit H | Distrelec |
CONNECTOR, HEADER, 12POS, 2ROW, 4.2MM | Farnell |
Conn Wire to Board HDR 12 POS 4.2mm Solder RA Thru-Hole | Avnet America |
Status: | Unknown |
---|---|
Series: | AMP-DUAC/PL Series |
RoHS: | Unknown |
Pitch Spacing | 4.2mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Header |
Product Range | AMP-DUAC/PL Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5794176-2?
Additional datasheets, footprints and schematics for 5794176-2 are listed on our Part Details page. You can also find images and similar parts to 5794176-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5794176-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5794176-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5794176-2 fall under?
The 5794176-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5794176-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5794176-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5794176-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5794176-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5794176-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5794176-2 often in real-time on the comparison pages.
What if I can't find stock of 5794176-2?
You can fill out our help required form which you can use to request a quote for 5794176-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.