Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
579356-000,
2-1198169-3 |
Marker Style | Snap-On |
---|---|
Marker Size | STD 17 |
Compatible Cable Diameter | 8.5 – 11.5mm, .335 – .452in |
Printed Marking Color | Black |
Packaging Quantity | 50 |
Packaging Method | Box |
Marker Cut | Straight |
Printed Marking | D |
Cable Accessories Marker Polyoxymethylene White Bag | Avnet America |
Wire Labels & Markers STD17W-D | Sager |
Where can I find additional details, specifications and documents for a 579356-000?
Additional datasheets, footprints and schematics for 579356-000 are listed on our Part Details page. You can also find images and similar parts to 579356-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 579356-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 579356-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 579356-000 fall under?
The 579356-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 579356-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 579356-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 579356-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 579356-000 have stock available?
Authorised distributors including Avnet America, TTI Europe, Sager and Farnell have stock available or on a lead time for 579356-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 579356-000 often in real-time on the comparison pages.
What if I can't find stock of 579356-000?
You can fill out our help required form which you can use to request a quote for 579356-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.