Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
Prices starting from US$7.79
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$7.79
|
-
|
Buy Now |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Carbon Steel Body |
Contact Material | Phosphor Bronze |
RoHS Compliant | Yes |
Conn D-Subminiature RCP 37 POS 1.39mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5788836-1.?
Additional datasheets, footprints and schematics for 5788836-1. are listed on our Part Details page. You can also find images and similar parts to 5788836-1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788836-1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788836-1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788836-1. fall under?
The 5788836-1. is listed under Connectors > D Sub Connectors & Components > D Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788836-1. when available in the D Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788836-1. you can contact the distributor directly for product support, shipping queries etc.
Is the 5788836-1. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788836-1. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5788836-1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788836-1. often in real-time on the comparison pages.
What if I can't find stock of 5788836-1.?
You can fill out our help required form which you can use to request a quote for 5788836-1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.