Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.56
Plastic | No |
---|---|
Insert Material | Zinc |
Shell Material | Carbon Steel |
Post Size | .026in |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Preloaded | Yes |
Number of Positions | 37 |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Round |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 3.18mm |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Threaded Insert Material | Zinc |
PCB Mount Alignment | With |
Mating Connector Lock Type | Threaded Inserts |
Boardlock Material | Copper Alloy |
Threaded Insert Plating Material | Clear Chromate |
Circuit Application | Signal |
Packaging Quantity | 52 |
Packaging Method | Box |
Row-to-Row Spacing | 2.84 mm, .112 in |
Shell Size | 4 |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Footprint | 8.08mm, .318in |
Shell Type | Front Metal Shell |
Profile | Standard |
Product Type | Connector |
Grounding Straps | With |
Connector System | Board-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
High Temperature Housing | Yes |
37 HTMSFL ASSY RA 318 (IN,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 4 & 2.77Mm | Part Number: 5788802-1 | Internal Number: 5788802-1 | TE Connectivity | TE Store |
37 Htmsfl Assy Ra 318 (In,bl) Rohs Compliant: Yes |Amp Te Connectivity 5788802-1 | Newark Electronics |
37 HTMSFL ASSY RA 318 (IN | Future Electronics |
Conn D-Subminiature SKT 37 POS 2.76mm Solder RA Thru-Hole 37 Terminal 1 Port | Avnet America |
37 HTMSFL ASSY RA 318 (IN, BL), PCB D-Sub Connectors | TE Connectivity 5788802-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5788802-1?
Additional datasheets, footprints and schematics for 5788802-1 are listed on our Part Details page. You can also find images and similar parts to 5788802-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788802-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788802-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788802-1 fall under?
The 5788802-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788802-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788802-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788802-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788802-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5788802-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788802-1 often in real-time on the comparison pages.
What if I can't find stock of 5788802-1?
You can fill out our help required form which you can use to request a quote for 5788802-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.