Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
No stock
|
Buy Now | |
TTI Europe
from US$2.02
|
4,160
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
3,991
in stock
|
Buy Now | |
Avnet America
from US$2.18
|
3,991
in stock
|
Buy Now | |
TE Store
from US$4.83
|
2,607
in stock
|
Buy Now | |
Heilind Electronics
from US$3.64
|
655
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.64
|
196
in stock
|
Buy Now | |
RS Americas
from US$4.85
|
15
in stock
|
Buy Now | |
Future Electronics
from US$2.88
|
-
|
Buy Now | |
element14
from US$4.58
|
-
|
Buy Now | |
Avnet Asia
from US$3.53
|
-
|
Buy Now | |
Farnell
from US$4.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Zinc |
---|---|
Shell Material | Steel |
Plastic | No |
Eyelet Plating Material | Tin |
Eyelet Material | Brass |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Positions | 15 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .108in, 2.74mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Threaded Insert Plating Material | Clear Chromate |
Mating Connector Lock Type | Threaded Inserts |
Connector Mounting Type | Board Mount |
Mating Retention Type | Threaded Insert |
PCB Mount Retention Type | Boardlock |
Boardlock Material | Copper Alloy |
Mounting Hole Diameter | 3.18mm |
PCB Mounting Style | Through Hole, Surface Mount |
PCB Mount Retention | With |
Mating Retention | With |
Boardlock Plating Material | Tin |
Threaded Insert Material | Zinc |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Alignment | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 104 |
Footprint | .318in, 8.08mm |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Connector Style | Receptacle |
Shell Size | 2 |
Grounding Indents | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Straps | Without |
Profile | Standard |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 3.18mm, .125in |
High Temperature Housing | Yes |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
5788798-1 Rohs Compliant: Yes |Amp Te Connectivity 5788798-1 | Newark Electronics |
Conn D-Subminiature SKT 15 POS 2.74mm Solder RA Thru-Hole 15 Terminal 1 Port Tray | Avnet America |
15 HTMSFL ASSY RA 318 (IN,BL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Right Angle & Shell Size 2 & 2.74Mm | Part Number: 5788798-1 | Internal Number: 5788798-1 | TE Connectivity | TE Store |
15 HTMSFL ASSY RA 318 (INBL) | Heilind Electronics |
Conn, D-Sub, PCB Socket, 15Pos, RTAng, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5788798-1 | RS Americas |
AMPLIMITE HD-20 d-sub PCB socket, 15 way | RS |
HD20 Series 15 Position Right Angle Socket Board Mount D-Sub Connector | Future Electronics |
D SUB CONN, R/A RCPT, 15POS, DA, TH | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 15Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DA |
Product Range | AMPLIMITE HD-20 Series |
Contact Material | - |
Where can I find additional details, specifications and documents for a 5788798-1?
Additional datasheets, footprints and schematics for 5788798-1 are listed on our Part Details page. You can also find images and similar parts to 5788798-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788798-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788798-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788798-1 fall under?
The 5788798-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788798-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788798-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788798-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788798-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, TE Store and Heilind Electronics have stock available or on a lead time for 5788798-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788798-1 often in real-time on the comparison pages.
What if I can't find stock of 5788798-1?
You can fill out our help required form which you can use to request a quote for 5788798-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.