Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Hold-Down | Without |
---|---|
Color | Black |
Number of Rows | 2 |
Lead Configuration | Staggered |
Number of Positions | 50 |
Contact Mating Area Plating Material | Gold |
Vacuum Tape | Without |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Beryllium Copper |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | .5A |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Height Above PC Board | 3.51mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Surface Mount Staggered Leads, Surface Mount |
Connector Mounting Type | Board Mount |
Mounting Angle | Right Angle |
Circuit Application | Signal |
Comment | Two size M2 screws (customer supplied) are required for fastening the connector to the PC board. |
Packaging Method | 72mm Tape & Reel |
Format | CompactFlash |
Connector System | Cable-to-Board |
PCB Offset | 0mm, 0in |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | No |
Product Type | Removable Memory Products |
Sealable | No |
プロファイル | Low |
CompactFlash Product Type | Header Only |
Memory Card Connector Compact Flash 50 Position | Newark Electronics |
Conn Compact Flash Card HDR 50 POS 0.635mm Solder RA SMD T/R | Avnet America |
HEADER | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Connector Type | Memory Card |
No. of Contacts | 50Contacts |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5788667-1?
Additional datasheets, footprints and schematics for 5788667-1 are listed on our Part Details page. You can also find images and similar parts to 5788667-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788667-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788667-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788667-1 fall under?
The 5788667-1 is listed under Connectors > Card & Socket Connectors > Memory Card Connectors > CompactFlash Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788667-1 when available in the CompactFlash Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788667-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788667-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788667-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America, Boersig and Richardson RFPD have stock available or on a lead time for 5788667-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788667-1 often in real-time on the comparison pages.
What if I can't find stock of 5788667-1?
You can fill out our help required form which you can use to request a quote for 5788667-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.