5788458-1 D-Shaped Connectors by TE Connectivity

37 PLUG ACT PIN/MS MED

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$24.23

Distributor Stock
Logo for Farnell
Farnell
from US$27.51
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$31.07
255
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$28.80
255
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$26.29
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$26.90
-
Buy Now
Logo for Avnet America
Avnet America
from US$24.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$34.01
-
Buy Now
Logo for TE Store
TE Store
from US$41.31
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now

Specifications

Shell Material Carbon Steel
Shell Plating Material Tin over Copper
Plastic No
Preloaded Yes
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 37
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Thickness 30µin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Gold, Gold over Palladium Nickel
Contact Shape & Form Round
PCB Thickness (Recommended) 2.36mm, .093in
Centerline (Pitch) 2.77mm, .109in
Housing Material Polyester GF, Nylon GF
Housing Color Black
UL Flammability Rating UL 94V-0
Mounting Hole Diameter 3.05mm, .12in
Mating Connector Lock Without
PCB Mounting Style Through Hole
PCB Mount Retention With
PCB Mount Retention Type Action/Compliant Tail, Mounting Hole
Connector Mounting Type Board Mount
Panel Mount Feature Without
Circuit Application Signal
Packaging Quantity 52
Packaging Method Tray
Sealable No
Row-to-Row Spacing 2.84 mm, .112 in
Connector & Contact Terminates To Printed Circuit Board
Shell Type Front Metal Shell
Product Type Connector
Grounding Indents With
Grounding Straps Without
Connector Style Plug
Shell Size 4
Connector System Board-to-Board
Profile Standard
Termination Post Length 5.8mm, .228in
Grounding Clips Without
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

D-Sub Standard Connectors 37 PLUG ACT PIN/MS MED | Rapid Electronics
D SUB CONNECTORS | Farnell
37 Plug Act Pin/Ms Med |Amp Te Connectivity 5788458-1 | Newark Electronics
HD20 Series 37 Position Straight 4 Front Metal Shell Through-Hole Plug D-Sub | Future Electronics
Conn D-Subminiature PIN 37 POS 2.77mm Press Fit ST Thru-Hole 37 Terminal 1 Port | Avnet America
Conn, D-Sub, PCB Plug, 37Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5788458-1 | RS Americas
Special Order: 37 PLUG ACT PIN/MS MED Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 5788458-1 | Internal Number: 5788458-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5788458-1?

Additional datasheets, footprints and schematics for 5788458-1 are listed on our Part Details page. You can also find images and similar parts to 5788458-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5788458-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788458-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5788458-1 fall under?

The 5788458-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5788458-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5788458-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5788458-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5788458-1 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for 5788458-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5788458-1 often in real-time on the comparison pages.

What if I can't find stock of 5788458-1?

You can fill out our help required form which you can use to request a quote for 5788458-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay