Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Base Material | Steel |
---|---|
Ground Plate Material | Stainless Steel |
PCB Mount Orientation | Vertical |
Number of Rows | 8 |
Number of Signal Positions | 200 |
Number of Power Positions | 0 |
Number of Positions | 200 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
Number of Utility Contacts | 0 |
Contact Current Rating (Max) | .5A |
PCB Contact Termination Area Plating Material | Tin |
Panel Thickness (Recommended) | .55 – 1.2mm, .022 – .047in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 24 |
実装方法 | Box |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Options | Panel Ground |
Docking Connector Style | Plug |
Sealable | No |
Ground Component Type | Grounding Plate |
Connector System | Cable-to-Board |
Termination Post & Tail Length | 3.7mm, .146in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
200 50Sr Cmp Lp Ver Plg W/O Hw |Amp Te Connectivity 5788451-1 | Newark Electronics |
Conn SCSI PL 200 POS 2.54mm Solder ST Thru-Hole 200 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5788451-1?
Additional datasheets, footprints and schematics for 5788451-1 are listed on our Part Details page. You can also find images and similar parts to 5788451-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5788451-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5788451-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5788451-1 fall under?
The 5788451-1 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5788451-1 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5788451-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5788451-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5788451-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5788451-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5788451-1 often in real-time on the comparison pages.
What if I can't find stock of 5788451-1?
You can fill out our help required form which you can use to request a quote for 5788451-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.