Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Nickel |
---|---|
Insert Material | Thermoplastic |
Shell Material | Carbon Steel |
Post Size | .254mm |
Preloaded | Yes |
Number of Positions | 68 |
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Stacked | Yes |
Number of Signal Positions | 68 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1.5A, .3A, .5A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.6mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .8mm, .031in |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
Insert Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mounting Angle | Right Angle |
PCB Mounting Style | Surface Mount |
PCB Mount Retention Type | Retention Leg |
Panel Mount Feature | With |
Mating Connector Lock Type | Mounting Holes |
Mounting Hole Diameter | 1.2mm |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Box |
Packaging Quantity | 50 |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Center Ground Plate | Without |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | High |
Shielded | Yes |
Row-to-Row Spacing | .8 |
Product Classification | Connector - Board-to-Board |
Product Category | Connectors - Printed Circuit Board |
Product Type | Connector |
Termination Post Length | 3.56mm, .14in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
.8MM CHAMP STACK RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): .8 mm Centerline (Pitch): .031 in Receptacle Cable-to-Board 68 .8 mm | D-Sub Receptacle Stacked Assembly: Right Angle & 0.8Mm | Part Number: 5787962-2 | Internal Number: 5787962-2 | TE Connectivity | TE Store |
.8Mm Champ Stack Rcpt Assy Rohs Compliant: Yes |Te Connectivity 5787962-2 | Newark Electronics |
Conn IEEE 488 RCP 68/68 POS 0.8mm Solder RA SMD 136 Terminal 2 Port | Avnet America |
.8MM CHAMP STACK RCPT ASSY, PCB D-Sub Connectors | TE Connectivity 5787962-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5787962-2?
Additional datasheets, footprints and schematics for 5787962-2 are listed on our Part Details page. You can also find images and similar parts to 5787962-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787962-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787962-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787962-2 fall under?
The 5787962-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787962-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787962-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787962-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787962-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 5787962-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787962-2 often in real-time on the comparison pages.
What if I can't find stock of 5787962-2?
You can fill out our help required form which you can use to request a quote for 5787962-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.