Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.93
|
824
in stock
|
Buy Now | |
TE Store
from US$11.03
|
8,469
in stock
|
Buy Now | |
Newark Electronics
from US$11.38
|
824
in stock
|
Buy Now | |
Rapid Electronics
from US$9.29
|
824
in stock
|
Buy Now | |
Chip One Stop
from US$9.76
|
824
in stock
|
Buy Now | |
Heilind Electronics
from US$10.21
|
692
in stock
|
Buy Now | |
Farnell
from US$11.07
|
665
in stock
|
Buy Now | |
Avnet America
from US$5.99
|
438
in stock
|
Buy Now | |
Future Electronics
from US$4.80
|
322
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$10.21
|
230
in stock
|
Buy Now | |
element14
from US$9.76
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Female Screwlock Material | Zinc |
Post Size | .66mm, .026in |
Shell Material | Carbon Steel |
Plastic | No |
Number of Positions | 37 |
Preloaded | Yes |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Brass |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Current Rating (Max) | 6A |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | 2.77mm, .109in |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Mating Connector Lock | Without |
Mounting Hole Diameter | 3.07mm, .121in |
PCB Mounting Style | Through Hole |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Quantity | 7 |
Packaging Method | Tube |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Plug |
Product Type | Connector |
Shell Type | Front Metal Shell |
Grounded | Yes |
Grounding Straps | Without |
Shell Size | 4 |
Connector System | Board-to-Board |
Grounding Indents | With |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 PLUG SP/FMS (RET SL) Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 5787686-1 | Internal Number: 5787686-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors 37P .8Mm Vert Plg |Amp Te Connectivity 5787686-1 | Newark Electronics |
D-Sub Standard Connectors 37P .8mm VERT PLG | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Through Hole | Distrelec |
D SUB CONN, PLUG, 37POS, DC, SOLDER | Farnell |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
HD20 Series 37 Position Straight Plug Board Mount D-Sub Connector | Future Electronics |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HD-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HD-20 Series |
Connector Body Material | Metal Body |
Contact Termination Type | Solder |
Where can I find additional details, specifications and documents for a 5787686-1?
Additional datasheets, footprints and schematics for 5787686-1 are listed on our Part Details page. You can also find images and similar parts to 5787686-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787686-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787686-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787686-1 fall under?
The 5787686-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787686-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787686-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787686-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787686-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5787686-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787686-1 often in real-time on the comparison pages.
What if I can't find stock of 5787686-1?
You can fill out our help required form which you can use to request a quote for 5787686-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.