Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.15
|
581
in stock
|
Buy Now | |
TE Store
from US$15.26
|
627
in stock
|
Buy Now | |
Newark Electronics
from US$10.82
|
581
in stock
|
Buy Now | |
element14
from US$12.85
|
581
in stock
|
Buy Now | |
Future Electronics
from US$10.86
|
566
in stock
|
Buy Now | |
RS Americas
from US$11.01
|
380
in stock
|
Buy Now | |
Rapid Electronics
from US$20.59
|
26
in stock
|
Buy Now | |
Chip One Stop
from US$19.90
|
26
in stock
|
Buy Now | |
Distrelec
from US$20.68
|
26
in stock
|
Buy Now | |
Avnet America
-
|
251
in stock
|
Buy Now | |
Boersig
from US$12.19
|
-
|
Buy Now | |
TTI Europe
from US$9.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plastic | No |
---|---|
Post Size | .66mm, .026in |
Shell Material | Carbon Steel |
Female Screwlock Material | Zinc |
Shell Plating Material | Tin over Copper |
Preloaded | Yes |
Number of Positions | 37 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Round |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | .108in, 2.74mm |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
Panel Mount Feature | Without |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Circuit Application | Signal |
Comment | Plugs are preloaded with size 20 DF posted pin contacts |
Packaging Method | Tube |
Packaging Quantity | 7 |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Product Type | Connector |
Grounding Indents | Without |
Grounding Straps | Without |
Row-to-Row Spacing | .112 in, 2.84 mm |
Profile | Standard |
Shell Type | Front Metal Shell |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
37 RCPT SP/FMS (RET SL) Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 37 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 4 & 2.77Mm | Part Number: 5787685-1 | Internal Number: 5787685-1 | TE Connectivity | TE Store |
D Sub Conn, Rcpt, Dc, 37Pos, Th Rohs Compliant: Yes |Amp Te Connectivity 5787685-1 | Newark Electronics |
D SUB CONN, RCPT, DC, 37POS, TH | element14 |
HD-20 Series 37 Position Receptacle Standard Board Mount D-Sub Connector | Future Electronics |
Receptacle Housing, 37-Pos, Front Metal Shell, Size 4, AMPLIMITE HD-20 Series | TE Connectivity 5787685-1 | RS Americas |
D-Sub Standard Connectors 37 RCPT SP/FMS RET SL | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Receptacle T/H | Distrelec |
Conn D-Subminiature SKT 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
37 RCPT SP-FMS (RET SL) | Power and Signal Group |
Where can I find additional details, specifications and documents for a 5787685-1?
Additional datasheets, footprints and schematics for 5787685-1 are listed on our Part Details page. You can also find images and similar parts to 5787685-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787685-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787685-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787685-1 fall under?
The 5787685-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787685-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787685-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787685-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787685-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 5787685-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787685-1 often in real-time on the comparison pages.
What if I can't find stock of 5787685-1?
You can fill out our help required form which you can use to request a quote for 5787685-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.