Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.34
|
2
in stock
|
Buy Now | |
Future Electronics
from US$5.96
|
1,430
in stock
|
Buy Now | |
TE Store
from US$10.43
|
1,094
in stock
|
Buy Now | |
Newark Electronics
from US$9.02
|
1,062
in stock
|
Buy Now | |
Avnet America
from US$5.94
|
1,062
in stock
|
Buy Now | |
element14
from US$9.14
|
114
in stock
|
Buy Now | |
Farnell
from US$8.69
|
114
in stock
|
Buy Now | |
RS Americas
from US$11.03
|
13
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,928
in stock
|
Buy Now | |
TTI Europe
from US$1.62
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Shell Plating Material | Tin |
---|---|
Post Size | .026in, .66mm |
Shell Material | Carbon Steel |
Plastic | No |
Female Screwlock Material | Zinc |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Preloaded | Yes |
Number of Positions | 15 |
Contact Current Rating (Max) | 6A |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
PCB Thickness (Recommended) | .062in, 1.57mm |
Centerline (Pitch) | 2.74mm, .108in |
Housing Color | Black |
Housing Material | Polyester |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
Panel Mount Feature | Without |
PCB Mount Retention Type | 4-40 Retention Screwlock |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Mounting Hole Diameter | .121in, 3.07mm |
Mating Connector Lock | Without |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Comment | All receptacle assemblies are preloaded with size 20 DF posted socket contacts. |
Packaging Method | Tube |
Packaging Quantity | 13 |
Profile | Standard |
Grounding Straps | Without |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 2.84 mm, .112 in |
Sealable | No |
Grounding Indents | Without |
Shell Size | 2 |
Connector Style | Receptacle |
Connector System | Board-to-Board |
Shell Type | Front Metal Shell |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .125in, 3.18mm |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
HD-20 Series 15 Position Front Metal Straight Board Mount D-Sub Connector | Future Electronics |
15 RCPT SP/FMS SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Shell Size 2 & 2.74Mm | Part Number: 5787683-1 | Internal Number: 5787683-1 | TE Connectivity | TE Store |
D Sub Connector, Standard, 15 Position, Receptacle | Newark Electronics |
D Sub Connector, Standard, Receptacle, AMPLIMITE HD-20, 15 Contacts, DA, Solder | Avnet America |
D SUB CONN, RCPT, DA, 15POS, SOLDER | element14 |
Conn, D-Sub, PCB Socket, 15Pos, STR, HD-20Series, 20AWG, FrontMetalShell | TE Connectivity 5787683-1 | RS Americas |
AMPLIMITE HD-20 d-sub PCB socket, 15 pin | RS |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | TE CONNECTIVITY - Amplimite HD-20 Series |
RoHS: | Unknown |
Product Range | TE CONNECTIVITY - Amplimite HD-20 Series |
---|---|
No. of Contacts | 15 |
D Sub Shell Size | DA |
Connector Body Material | Metal |
Gender | Receptacle |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 5787683-1?
Additional datasheets, footprints and schematics for 5787683-1 are listed on our Part Details page. You can also find images and similar parts to 5787683-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787683-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787683-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787683-1 fall under?
The 5787683-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787683-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787683-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787683-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787683-1 have stock available?
Authorised distributors including Future Electronics, TE Store, Newark Electronics, Avnet America and element14 have stock available or on a lead time for 5787683-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787683-1 often in real-time on the comparison pages.
What if I can't find stock of 5787683-1?
You can fill out our help required form which you can use to request a quote for 5787683-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.