Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Preloaded | Yes |
Number of Rows | 2 |
Contact Size | 20 |
Wire Size | .15 – .4mm², 26 – 22AWG |
Comment | HDE connectors are designed for terminating solid or stranded (7-strand max.) wire., Individual conductor strands should be larger than 0.127 in. [.005] diameter. |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Shell Size | 2 |
Connector Style | Plug |
Plug Assy,15P,hde,ms,cn |Amp Te Connectivity 5787642-1 | Newark Electronics |
Conn D-Subminiature M 15 POS IDT Cable Mount 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5787642-1?
Additional datasheets, footprints and schematics for 5787642-1 are listed on our Part Details page. You can also find images and similar parts to 5787642-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787642-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787642-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787642-1 fall under?
The 5787642-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787642-1 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787642-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787642-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787642-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5787642-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787642-1 often in real-time on the comparison pages.
What if I can't find stock of 5787642-1?
You can fill out our help required form which you can use to request a quote for 5787642-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.