Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.49
|
3,114
in stock
|
Buy Now | |
Newark Electronics
from US$5.80
|
3,114
in stock
|
Buy Now | |
element14
from US$4.98
|
3,114
in stock
|
Buy Now | |
TE Store
from US$4.37
|
2,799
in stock
|
Buy Now | |
Rapid Electronics
from US$5.20
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$6.08
|
63
in stock
|
Buy Now | |
Distrelec
from US$5.78
|
63
in stock
|
Buy Now | |
Future Electronics
from US$3.52
|
-
|
Buy Now | |
Avnet America
from US$3.37
|
-
|
Buy Now | |
RS Americas
from US$5.28
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material Thickness | 1.9µm, 74.8µin |
Contact Current Rating (Max) | 8.8A |
Operating Voltage | 50VDC |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Method | Tray |
Packaging Quantity | 110 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
Batt Conn Rcpt Assy, Phos Bronze, 5 Pos Rohs Compliant: Yes |Te Connectivity 5787590-1 | Newark Electronics |
BATT CONN RCPT ASSY, PHOS BRONZE, 5 POS | element14 |
BATT INT,INSERT ASSY,5P,7.2V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Receptacle Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 5787590-1 | Internal Number: 5787590-1 | .197" | TE Connectivity | TE Store |
Power to the Board BATT INT INSERT ASSY 5P 7.2V | Rapid Electronics |
TE Connectivity - AMP DC Jack BATT INTINSERT ASSY5P7.2V | Distrelec |
BATT INT | Future Electronics |
Conn Battery RCP 5 POS 5mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
BATT INT, INSERT ASSY,5P,7.2V, DC Jack Connectors | TE Connectivity 5787590-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5787590-1?
Additional datasheets, footprints and schematics for 5787590-1 are listed on our Part Details page. You can also find images and similar parts to 5787590-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787590-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787590-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787590-1 fall under?
The 5787590-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787590-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787590-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787590-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787590-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Rapid Electronics have stock available or on a lead time for 5787590-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787590-1 often in real-time on the comparison pages.
What if I can't find stock of 5787590-1?
You can fill out our help required form which you can use to request a quote for 5787590-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.