Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.54
|
430
in stock
|
Buy Now | |
Newark Electronics
from US$3.54
|
5,082
in stock
|
Buy Now | |
element14
from US$3.29
|
5,082
in stock
|
Buy Now | |
Farnell
from US$3.35
|
5,082
in stock
|
Buy Now | |
RS Americas
from US$2.91
|
3,240
in stock
|
Buy Now | |
Avnet America
from US$1.94
|
2,994
in stock
|
Buy Now | |
TE Store
from US$4.01
|
2,976
in stock
|
Buy Now | |
Future Electronics
from US$1.91
|
2,620
in stock
|
Buy Now | |
Chip One Stop
from US$1.63
|
2,529
in stock
|
Buy Now | |
Heilind Electronics
from US$2.72
|
2,471
in stock
|
Buy Now | |
Rapid Electronics
from US$2.59
|
1,354
in stock
|
Buy Now | |
Distrelec
from US$2.58
|
1,338
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.72
|
741
in stock
|
Buy Now | |
Sager
from US$2.28
|
693
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
360
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,840
in stock
|
Buy Now | |
Avnet Asia
from US$2.51
|
-
|
Buy Now | |
Boersig
from US$2.68
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 5 |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 8.8A |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Operating Voltage | 50VDC |
Centerline (Pitch) | .197in, 5mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
実装方法 | Tray |
Packaging Quantity | 121 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector & Housing Type | Plug |
Operating Temperature Range | -22 – 158°F, -30 – 70°C |
Header, Battery, 5Way | Newark Electronics |
HEADER, BATTERY, 5WAY | element14 |
Battery Holder, Male Pin, 50V, 5-Position, PCB, Tin lead, LCP, Through Hole | TE Connectivity 5787446-1 | RS Americas |
Conn Battery HDR 5 POS 5mm Solder ST Thru-Hole 5 Terminal 1 Port | Avnet America |
HDR ASY,VERT,NO KEY,RET TAIL Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Plug Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 5787446-1 | Internal Number: 5787446-1 | .197" | TE Connectivity | TE Store |
5 Position Through Hole Vertical Battery Interconnect Blade Header | Future Electronics |
HDR ASYVERTNO KEYRET TAIL | Heilind Electronics |
Power to the Board BATT HDR 05P VRT | Rapid Electronics |
TE Connectivity HDR ASY VERT NO KEY RET TAIL PCB Connector 5 Contact(s) 1 Row(s) Male Straight 0.197 inch Pitch Solder Terminal Black Insulator Plug | Distrelec |
Header vert 5 way Blade Battery | RS |
5P BATTERY MALE CONNECTOR | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Sizes Accepted | - |
---|---|
Battery Terminals | Through Hole |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5787446-1?
Additional datasheets, footprints and schematics for 5787446-1 are listed on our Part Details page. You can also find images and similar parts to 5787446-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787446-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787446-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787446-1 fall under?
The 5787446-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787446-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787446-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787446-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787446-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for 5787446-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787446-1 often in real-time on the comparison pages.
What if I can't find stock of 5787446-1?
You can fill out our help required form which you can use to request a quote for 5787446-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.