Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.45
|
55
in stock
|
Buy Now | |
TE Store
from US$2.95
|
13,398
in stock
|
Buy Now | |
Newark Electronics
from US$2.50
|
3,446
in stock
|
Buy Now | |
Avnet America
from US$1.87
|
3,446
in stock
|
Buy Now | |
Chip One Stop
from US$2.50
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.99
|
-
|
Buy Now | |
RS Americas
from US$3.26
|
-
|
Buy Now | |
element14
from US$3.31
|
-
|
Buy Now | |
Avnet Asia
from US$2.29
|
-
|
Buy Now | |
Distrelec
from US$2.39
|
-
|
Buy Now | |
Farnell
from US$2.21
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 5 |
Contact Mating Area Plating Material Thickness | 2.54µm, 100µin |
Contact Current Rating (Max) | 8.8A |
Operating Voltage | 50VDC |
Centerline (Pitch) | 5mm, .197in |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 88 |
Connector & Housing Type | Plug |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Operating Temperature Range | -30 – 70°C, -22 – 158°F |
HDR ASY,RA,RKEY,STR TAIL,12.0V Connector System: Board-to-Board Number of Positions: 5 Centerline (Pitch): .197 in Centerline (Pitch): 5 mm Connector & Housing Type: Plug Board-to-Board 5 .197" 5 mm | Dc Jack Connector | Part Number: 5787422-1 | Internal Number: 5787422-1 | .197" | TE Connectivity | TE Store |
5787422-1 - Hdr Asy,ra,rkey,str Tail,12.0V Rohs Compliant: Yes |Te Connectivity 5787422-1 | Newark Electronics |
Conn Battery Interconnect HDR 5 POS 5mm Solder RA Thru-Hole 5 Terminal 1 Port | Avnet America |
Header 5 way blade Battery Interconnect | RS |
HDR ASY, RA, RKEY, STR TAIL,12.0V, DC Jack Connectors | TE Connectivity 5787422-1 | RS Americas |
TE Connectivity HDR ASY RA RKEY STR TAIL 12.0V PCB Connector 5 Contact(s) Male Right Angle Solder Terminal Black Insulator Plug | Distrelec |
Where can I find additional details, specifications and documents for a 5787422-1?
Additional datasheets, footprints and schematics for 5787422-1 are listed on our Part Details page. You can also find images and similar parts to 5787422-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787422-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787422-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787422-1 fall under?
The 5787422-1 is listed under Connectors > PCB Connectors > Battery Connectors & Holders > DC Jack Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787422-1 when available in the DC Jack Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787422-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787422-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787422-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS and Chip One Stop have stock available or on a lead time for 5787422-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787422-1 often in real-time on the comparison pages.
What if I can't find stock of 5787422-1?
You can fill out our help required form which you can use to request a quote for 5787422-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.