Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.11
Bracket Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Shell Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Post Size | .012in |
Bracket Material | Zinc |
Number of Positions | 100 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Alignment | Without |
Mating Connector Lock | Without |
Mounting Hole Diameter | .109in |
Boardlock Material | Copper Alloy |
Mating Retention | Without |
Boardlock Plating Material | Tin over Nickel |
Circuit Application | Signal |
Comment | Recommended PCB mounting dimensions per detail T - see customer drawing. |
Packaging Method | Tube |
Packaging Quantity | 6 |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Termination Post Length | .12in, 3.05mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
100 50SR R/A RCP ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787362-9 | Internal Number: 5787362-9 | TE Connectivity | TE Store |
Wire-Board Connector, Receptacle, 100 Position, 1.27Mm | Newark Electronics |
100 Position 1.27 mm Pitch Series III Right-Angle PCB Through Hole Receptacle | Future Electronics |
Conn D-Subminiature RCP 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
100 50SR R/A RCP ASSY, RDSN L/F, PCB D-Sub Connectors | TE Connectivity 5787362-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5787362-9?
Additional datasheets, footprints and schematics for 5787362-9 are listed on our Part Details page. You can also find images and similar parts to 5787362-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787362-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787362-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787362-9 fall under?
The 5787362-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787362-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787362-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787362-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787362-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5787362-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787362-9 often in real-time on the comparison pages.
What if I can't find stock of 5787362-9?
You can fill out our help required form which you can use to request a quote for 5787362-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.