Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backshell Material | Steel |
---|---|
Backshell Plating Material | Nickel |
Color | Black |
Backshell Plating Finish | Bright |
Number of Positions | 50 |
Cable Insulation Diameter | .56 – .64mm, .022 – .025in |
Cover Flammability Rating | UL 94V-0 |
Packaging Method | Bag |
Packaging Quantity | 100 |
Product Type | Accessory |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Shielded | Yes |
50 .8Mm Champ Backshell Kit |Amp Te Connectivity 5787233-1 | Newark Electronics |
Connector Accessories 50 POS Backshell Kit Steel Black Loose Piece | Avnet America |
50 .8MM CHAMP BACKSHELL KIT, D-Sub Backshells and Clamps | TE Connectivity 5787233-1 | RS Americas |
Special Order: 50 .8MM CHAMP BACKSHELL KIT Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Steel Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Steel Straight | Connector Backshell | Part Number: 5787233-1 | Internal Number: 5787233-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5787233-1?
Additional datasheets, footprints and schematics for 5787233-1 are listed on our Part Details page. You can also find images and similar parts to 5787233-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787233-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787233-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787233-1 fall under?
The 5787233-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5787233-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787233-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787233-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787233-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 5787233-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787233-1 often in real-time on the comparison pages.
What if I can't find stock of 5787233-1?
You can fill out our help required form which you can use to request a quote for 5787233-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.