Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$20.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$23.41
|
490
in stock
|
Buy Now | |
Newark Electronics
from US$23.31
|
272
in stock
|
Buy Now | |
element14
from US$31.13
|
272
in stock
|
Buy Now | |
Farnell
from US$25.92
|
272
in stock
|
Buy Now | |
TE Store
from US$25.07
|
260
in stock
|
Buy Now | |
Rapid Electronics
from US$37.88
|
144
in stock
|
Buy Now | |
Distrelec
from US$26.60
|
144
in stock
|
Buy Now | |
Future Electronics
from US$21.97
|
-
|
Buy Now | |
Avnet America
from US$20.96
|
-
|
Buy Now | |
RS Americas
from US$34.55
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Plating Material | Nickel over Copper |
---|---|
Post Plating Material | Tin over Nickel |
Post Size | .012in |
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Shell Plating Finish | Bright |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 100 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476 |
Approved Standards | UL E28476 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | .109in |
PCB Mount Alignment | Without |
Boardlock Material | Copper Alloy |
Mating Connector Lock | Without |
Boardlock Plating Material | Tin over Nickel |
Mating Alignment | Without |
Mating Retention | Without |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 6 |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Grounding Indents | Without |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 2.54mm, .1in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D Sub Conn, Rcpt, 100Pos, Solder | Newark Electronics |
D SUB CONN, RCPT, 100POS, SOLDER | element14 |
100 50SR R/A RCP ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787170-9 | Internal Number: 5787170-9 | TE Connectivity | TE Store |
D-Sub High Density Connectors 050 100R R/A | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 100 50SR R/A RCP ASSYRDSN L/F | Distrelec |
100 50SR R/A RCP ASSY | Future Electronics |
Conn SCSI RCP 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port | Avnet America |
100 50SR R/A RCP ASSY, RDSN L/F, PCB D-Sub Connectors | TE Connectivity 5787170-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE .050 Series III |
RoHS: | Unknown |
No. of Contacts | 100Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE .050 Series III |
Connector Body Material | Carbon Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5787170-9?
Additional datasheets, footprints and schematics for 5787170-9 are listed on our Part Details page. You can also find images and similar parts to 5787170-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787170-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787170-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787170-9 fall under?
The 5787170-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787170-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787170-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787170-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787170-9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 5787170-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787170-9 often in real-time on the comparison pages.
What if I can't find stock of 5787170-9?
You can fill out our help required form which you can use to request a quote for 5787170-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.