Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5849-00 |
Offset | No |
---|---|
Shell Plating Material | Nickel over Copper |
Shell Material | Steel |
Cover Material | ABS/Polycarbonate |
Color | Black |
Number of Rows | 2 |
Number of Positions | 36 |
Stacked | No |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A, 1.5A, .3A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Stranded Wire Size | .05mm², 30AWG |
Accepts Wire Insulation Diameter Range | .56 – .64mm |
Insulation Diameter (Max) | .64mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | .031in, .8mm |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
PCB Mount Retention Type | None |
Mating Connector Lock | Without |
Mounting Angle | None |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 1 |
Product Category | Connectors - Cable |
Connector System | Cable-to-Cable |
Connector Style | Plug |
Sealable | No |
Shielded | Yes |
Product Classification | Connector - Wire-to-Board |
Product Type | Connector |
Center Ground Plate | Without |
Connector & Contact Terminates To | Wire & Cable |
Wire/Cable Type | Round Jacketed Cable, Discrete Wire |
Termination Cover | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
36 .8Mm Champ Plug Kit |Amp Te Connectivity 5787131-2 | Newark Electronics |
Conn VHDCI PL 36 POS 0.8mm IDT RA Cable Mount 36 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5787131-2?
Additional datasheets, footprints and schematics for 5787131-2 are listed on our Part Details page. You can also find images and similar parts to 5787131-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787131-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787131-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787131-2 fall under?
The 5787131-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787131-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787131-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787131-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787131-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5787131-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787131-2 often in real-time on the comparison pages.
What if I can't find stock of 5787131-2?
You can fill out our help required form which you can use to request a quote for 5787131-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.