Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.20
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$29.71
|
756
in stock
|
Buy Now | |
Newark Electronics
from US$29.60
|
756
in stock
|
Buy Now | |
Rapid Electronics
from US$30.57
|
756
in stock
|
Buy Now | |
Chip One Stop
from US$18.20
|
756
in stock
|
Buy Now | |
Farnell
from US$32.20
|
606
in stock
|
Buy Now | |
TE Store
from US$27.53
|
245
in stock
|
Buy Now | |
Avnet America
from US$24.27
|
-
|
Buy Now | |
RS Americas
from US$40.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Insert Material | Brass |
Plastic | No |
Shell Plating Material | Tin over Copper |
Number of Rows | 2 |
Preloaded | Yes |
PCB Mount Orientation | Vertical |
Number of Positions | 37 |
Contact Base Material | Copper Alloy |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold over Palladium Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Shape & Form | Round |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .093in, 2.36mm |
Centerline (Pitch) | 2.77mm, .109in |
Housing Material | Polyester GF, Nylon GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .12in, 3.05mm |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole, Action/Compliant Tail |
PCB Mounting Style | Through Hole |
Mating Connector Lock Type | Threaded Insert, 4-40 UNC |
Panel Mount Feature | Without |
Threaded Insert Material | Brass |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 52 |
Packaging Method | Tray |
Grounding Straps | Without |
Profile | Medium |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Sealable | No |
Connector System | Board-to-Board |
Grounding Indents | With |
Shell Type | Front Metal Shell |
Shell Size | 4 |
Connector Style | Plug |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 5.8mm, .228in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn 37P Plug Act Pin/Ms Med |Amp Te Connectivity 5786534-1 | Newark Electronics |
D-Sub Standard Conn 37P PLUG ACT PIN/MS MED | Rapid Electronics |
TE Connectivity - AMP D-Sub Straight DC-37 Plug Through Hole | Distrelec |
D SUB CONNECTOR, PLUG, 37POS, TH | Farnell |
37 PLUG ACT PIN/MS MED INSRT Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 37 Centerline (Pitch): 2.77 mm Centerline (Pitch): .109 in Plug Board-to-Board 37 2.77 mm | D-Sub Plug Assembly: Vertical & Shell Size 4 & 2.74Mm | Part Number: 5786534-1 | Internal Number: 5786534-1 | TE Connectivity | TE Store |
Conn D-Subminiature PIN 37 POS 2.77mm Solder ST Thru-Hole 37 Terminal 1 Port | Avnet America |
37 PLUG ACT PIN/MS MED INSRT, PCB D-Sub Connectors | TE Connectivity 5786534-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5786534-1?
Additional datasheets, footprints and schematics for 5786534-1 are listed on our Part Details page. You can also find images and similar parts to 5786534-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786534-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786534-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786534-1 fall under?
The 5786534-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786534-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786534-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786534-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786534-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5786534-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786534-1 often in real-time on the comparison pages.
What if I can't find stock of 5786534-1?
You can fill out our help required form which you can use to request a quote for 5786534-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.