Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.80
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.43
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$8.62
|
610
in stock
|
Buy Now | |
Rapid Electronics
from US$8.68
|
610
in stock
|
Buy Now | |
Chip One Stop
from US$8.09
|
610
in stock
|
Buy Now | |
Farnell
from US$17.57
|
490
in stock
|
Buy Now | |
Avnet America
from US$6.80
|
-
|
Buy Now | |
RS Americas
from US$11.21
|
-
|
Buy Now |
Shield Plating Thickness | 2.54µin, 100µin |
---|---|
Shield Material | Brass |
Shield Underplate Thickness | 50µin, 1.27µm |
Shield Underplate Material | Nickel |
Connector Configuration | Circular DIN |
Stacked | No |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 7 |
PCB Mount Orientation | Right Angle |
Contact Transmits (Typical) | Signal (Data), Signal (Data)/Power, Power |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Brass |
Reverse Gender | No |
Contact Layout | Staggered |
Contact Design | Tuning Fork |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
長さ | .61in |
Height | .824in, 20.83mm |
PCB Thickness (Recommended) | 2.36mm |
Tail Length | 3.56mm, .14in |
Length | 15.49mm |
Width | .79in, 20.07mm |
Hot Pluggable | No |
Operating Voltage | 250VAC |
Housing Color | Black |
Centerline (Pitch) | 2.49mm, .1in |
Housing Material | Nylon |
UL Rating | Recognized |
Agency/Standard | UL, CSA |
VDE Tested | No |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 3507 |
UL File Number | E28476 |
Mating Retention | Without |
PCB Mount Retention | With |
Mating Alignment Type | Keyed |
Mating Alignment | With |
Panel Mount Feature Type | Self-Tapping Screw |
PCB Mount Alignment Type | Solder Tail Layout |
PCB Mounting Style | Through Hole - Solder |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Circuit Application | Signal |
Comment | For applications requiring a 3-position connector, use a 5-position connector (contact positions 4 and 5 not used). |
Packaging Quantity | 100 |
Packaging Method | Tray |
Connector System | Wire-to-Panel, Wire-to-Board |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Wire/Cable Type | Discrete Wire |
Product Type | Connector |
Strain Relief | With |
Connector Type | Header |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Circular Din Conn Circ Din Rcpt Asy W/Grnd Clip |Amp Te Connectivity 5786165-1 | Newark Electronics |
Circular DIN Conn CIRC DIN RCPT ASY W/GRND CLIP | Rapid Electronics |
TE Connectivity Conn Shielded Circular DIN RCP 7 POS Solder RA Thru-Hole 7 Terminal 1 Port Tray | Distrelec |
DIN AUDIO/VIDEO CONN, JACK, 7POS, PCB | Farnell |
Conn Shielded Circular DIN RCP 7 POS Solder RA Thru-Hole 7 Terminal 1 Port | Avnet America |
CIRC DIN RCPT ASY W/GRND CLIP, DIN Connectors | TE Connectivity 5786165-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 7Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Right Angle |
Contact Plating | Tin Plated Contacts |
Connector Body Material | Brass Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5786165-1?
Additional datasheets, footprints and schematics for 5786165-1 are listed on our Part Details page. You can also find images and similar parts to 5786165-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786165-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786165-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786165-1 fall under?
The 5786165-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786165-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786165-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786165-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786165-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5786165-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786165-1 often in real-time on the comparison pages.
What if I can't find stock of 5786165-1?
You can fill out our help required form which you can use to request a quote for 5786165-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.