Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$18.28
|
517
in stock
|
Buy Now | |
TE Store
from US$16.50
|
1,375
in stock
|
Buy Now | |
Newark Electronics
from US$15.65
|
517
in stock
|
Buy Now | |
Rapid Electronics
from US$15.76
|
517
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
517
in stock
|
Buy Now | |
Farnell
from US$17.17
|
414
in stock
|
Buy Now | |
Avnet America
from US$12.43
|
-
|
Buy Now |
Plastic | No |
---|---|
Female Screwlock Material | Brass |
Shell Plating Material | Tin over Copper |
Shell Material | Carbon Steel |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 15 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold over Palladium Nickel, Gold |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .093in, 2.36mm, .062in, 1.57mm |
Housing Material | Polyester GF, Nylon GF |
Centerline (Pitch) | .108in, 2.74mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | 3.05mm, .12in |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Action/Compliant Tail, Mounting Hole |
Mating Connector Lock Type | Female Screwlocks, Fixed |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 104 |
Grounding Straps | Without |
Sealable | No |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Size | 2 |
Grounding Indents | Without |
Shell Type | Front Metal Shell |
Connector System | Board-to-Board |
Profile | Standard |
Connector Style | Receptacle |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .228in, 5.8mm |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
15 RCPT ACT PIN/MS SCRLK Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 15 Centerline (Pitch): 2.74 mm Centerline (Pitch): .108 in Receptacle Board-to-Board 15 2.74 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & Shell Size 2 & 2.74Mm | Part Number: 5786144-1 | Internal Number: 5786144-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors 15 Rcpt Act Pin/Ms |Amp Te Connectivity 5786144-1 | Newark Electronics |
D-Sub Standard Connectors 15 RCPT ACT PIN/MS | Rapid Electronics |
TE Connectivity 15 RCPT ACT PIN/MS SCRLK D-Sub Standard Connectors 15 RCPT ACT PIN/MS SCRLK | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature SKT 15 POS 2.74mm Solder ST Thru-Hole 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5786144-1?
Additional datasheets, footprints and schematics for 5786144-1 are listed on our Part Details page. You can also find images and similar parts to 5786144-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786144-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786144-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786144-1 fall under?
The 5786144-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786144-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786144-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786144-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786144-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5786144-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786144-1 often in real-time on the comparison pages.
What if I can't find stock of 5786144-1?
You can fill out our help required form which you can use to request a quote for 5786144-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.