Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 57748-2 |
Jacket Material | PVC |
---|---|
Insulation Material | PVC |
Conductor Insulation Color | Gray |
Jacket Color | Gray |
Conductor Material | Tinned Copper |
Number of Conductors | 2 |
Number of Strands | 7 |
Length | 250ft, 250m, 76.2m |
Cable Insulation Height | .051in, 1.3mm |
Wire Size | .33mm², 22AWG |
Cable Insulation Width | 5.08mm, .2in |
Strand Size | 30AWG |
Current Rating | 5A |
Capacitance | 28pF/ft |
Voltage Rating | 300V |
Centerline | 2.54mm, .1in |
UL File Number | E47891 |
Agency/Standard | UL/CSA |
UL Listing | AWM Style 2651 |
Packaging Quantity | 76.19m, 250ft |
Packaging Method | Reel |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Product Category | Ribbon Cable |
Wire/Cable Type | Ribbon Cable |
Shielded | No |
Cable Type | Ribbon Cable |
Operating Temperature Range | -20 – 105°C |
| Heilind Electronics |
Where can I find additional details, specifications and documents for a 57748-2?
Additional datasheets, footprints and schematics for 57748-2 are listed on our Part Details page. You can also find images and similar parts to 57748-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57748-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57748-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57748-2 fall under?
The 57748-2 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 57748-2 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57748-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 57748-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57748-2 have stock available?
Authorised distributors including Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 57748-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57748-2 often in real-time on the comparison pages.
What if I can't find stock of 57748-2?
You can fill out our help required form which you can use to request a quote for 57748-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.