Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 5 |
---|---|
Digit Height | 14.2mm |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 265VAC |
Panel Cutout Height | 44.96mm |
Panel Cutout Width | 91.95mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Rate Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 57701470?
Additional datasheets, footprints and schematics for 57701470 are listed on our Part Details page. You can also find images and similar parts to 57701470 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57701470 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57701470 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57701470 fall under?
The 57701470 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 57701470 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57701470 you can contact the distributor directly for product support, shipping queries etc.
Is the 57701470 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 57701470 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 57701470.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57701470 often in real-time on the comparison pages.
What if I can't find stock of 57701470?
You can fill out our help required form which you can use to request a quote for 57701470 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.