57700481 Panel Displays & Instrumentation by Eaton

COUNT CONTROL, 6 DIGIT, 30VDC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

No. of Digits / Alpha 6
Digit Height 14.2mm
Supply Voltage Min 9VDC
Supply Voltage Max 30VDC
Panel Cutout Height 45mm
Panel Cutout Width 92mm
Operating Temperature Min 0°C

Alternative Descriptions

Count Control, 6 Digit, 30Vdc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 57700481?

Additional datasheets, footprints and schematics for 57700481 are listed on our Part Details page. You can also find images and similar parts to 57700481 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 57700481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57700481 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 57700481 fall under?

The 57700481 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.

Can I view similar or alternative parts?

You can view similar parts to 57700481 when available in the Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 57700481 you can contact the distributor directly for product support, shipping queries etc.

Is the 57700481 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 57700481 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 57700481.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 57700481 often in real-time on the comparison pages.

What if I can't find stock of 57700481?

You can fill out our help required form which you can use to request a quote for 57700481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay