Prices starting from US$1,373.17
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1,974.71 |
No stock
|
Buy Now | |
TTI Europe | US$1,461.22 |
8
|
Buy Now | |
Heilind Electronics | US$1,711.32 |
6
|
Buy Now | |
Heilind Electronics Asia | US$1,711.32 |
2
|
Buy Now | |
Newark Electronics | US$1,967.13 |
-
|
Buy Now | |
Avnet America | US$1,373.17 |
-
|
Buy Now | |
RS Americas | US$1,629.14 |
-
|
Buy Now | |
element14 | US$2,100.98 |
-
|
Buy Now | |
Boersig | US$2,032.93 |
-
|
Buy Now |
Die Sets Type | Fixed In Tool |
---|---|
Ratchet Configuration | Not Releasable, Not Adjustable |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
Certification | Cannot be Certified |
Tool Grade | Premium Crimp Tooling |
Power Type | Manual, Battery |
Tool Type | Heavy Head Hand Tool |
Specification Type | MIL Spec, TE Product Specification (114-) |
HEAVY HD HT, STRATO #16 | Heilind Electronics |
Hand Tool, Ratchet, 16Awg Terminal | Newark Electronics |
General Hand Tool Used In The Aircraft And Military Industries | Avnet America |
Certi-Crimp Hand Tools | RS Americas |
HAND TOOL, RATCHET, 16AWG TERMINAL | element14 |
Crimp Tool Type | Ratchet |
---|---|
For Use With | AMP PIDG/STRATO-THERM Series 16AWG Terminals & Splices |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 576781?
Additional datasheets, footprints and schematics for 576781 are listed on our Part Details page. You can also find images and similar parts to 576781 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576781 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576781 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576781 fall under?
The 576781 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 576781 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576781 you can contact the distributor directly for product support, shipping queries etc.
Is the 576781 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576781 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 576781.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576781 often in real-time on the comparison pages.
What if I can't find stock of 576781?
You can fill out our help required form which you can use to request a quote for 576781 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.