Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Form-Wire Barrel Type | Closed Barrel - Confined Crescent |
---|---|
Specification Type | TE Product Specification (114-), MIL Spec |
Power Type | Electric, Manual, Battery |
Certification | Yes |
Die Sets Type | Removable/Interchangeable |
Tool Grade | Premium Crimp Tooling |
Tool Type | Die Assembly |
Saht Pidg Peek Strato 10 Die Set |Amp Te Connectivity 576723 | Newark Electronics |
Die Assembly For PIDG STRATO-THERM Terminals | Avnet America |
Tooling, Matrice, (Die Assy), #10 | TE Connectivity 576723 | RS Americas |
SAHT PIDG PEEK STRATO 10 DIE SET | Boersig |
Where can I find additional details, specifications and documents for a 576723?
Additional datasheets, footprints and schematics for 576723 are listed on our Part Details page. You can also find images and similar parts to 576723 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 576723 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 576723 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 576723 fall under?
The 576723 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 576723 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 576723 you can contact the distributor directly for product support, shipping queries etc.
Is the 576723 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 576723 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Boersig and Avnet Abacus have stock available or on a lead time for 576723.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 576723 often in real-time on the comparison pages.
What if I can't find stock of 576723?
You can fill out our help required form which you can use to request a quote for 576723 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.