Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 2 |
---|---|
Board-to-Board Configuration | Co-Planar |
Row-to-Row Spacing | .25in, 6.35mm |
Number of Positions | 24 |
Number of Power Positions | 24 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 35A |
Contact Retention | Without |
Contact Termination Area Plating Material | Tin over Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Thickness | 3.81 – 8.89µm, 150 – 350µin |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height | 1.64667in, 41.9mm |
Dielectric Withstanding Voltage (Max) | 1200VDC |
Operating Voltage | 90VAC, 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 1 |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Sealable | No |
Contact Type | Socket |
Product Type | Header |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Vert. Hdr Assy, Drawer Conn Rohs Compliant: Yes |Amp Te Connectivity 5765527-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5765527-1?
Additional datasheets, footprints and schematics for 5765527-1 are listed on our Part Details page. You can also find images and similar parts to 5765527-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5765527-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5765527-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5765527-1 fall under?
The 5765527-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5765527-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5765527-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5765527-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5765527-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5765527-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5765527-1 often in real-time on the comparison pages.
What if I can't find stock of 5765527-1?
You can fill out our help required form which you can use to request a quote for 5765527-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.