57601415 Part Information
Details for 57601415 by Eaton
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 8 |
Digit Height | 7.5mm |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Panel Cutout Height | 68mm |
Panel Cutout Width | 68mm |
Operating Temperature Min | 0°C |
RoHS Compliant | Yes |
Alternative Part Descriptions
- MULTIFUNCTION COUNTER; No. of Digits / Alpha:8; Digit Height:7.5mm; Supply Voltage Min:115VAC; Supply Voltage Max:230VAC; Panel Cutout Height:68mm; Panel Cutout Width:68mm; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 57601415?
Additional datasheets, footprints and schematics for 57601415 are listed in our Part Details tab. You can also find the 57601415 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57601415 in the Pricing & Inventory tab next to part details. You can view 57601415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57601415 fall under?
The 57601415 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 57601415 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57601415 you can contact the distributor directly for product support, shipping queries etc.
Is the 57601415 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 57601415 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 57601415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57601415 often in real-time on the comparison pages.
What if I can't find stock of 57601415?
You can fill out our help required form which you can use to request a quote for 57601415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.