Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
No. of Digits / Alpha | 8 |
---|---|
Supply Voltage Max | 115VAC |
Panel Cutout Height | 68.07mm |
Panel Cutout Width | 68.07mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Multifunction Counter | Newark Electronics |
Where can I find additional details, specifications and documents for a 57601402?
Additional datasheets, footprints and schematics for 57601402 are listed on our Part Details page. You can also find images and similar parts to 57601402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57601402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57601402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57601402 fall under?
The 57601402 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 57601402 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57601402 you can contact the distributor directly for product support, shipping queries etc.
Is the 57601402 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 57601402 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 57601402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57601402 often in real-time on the comparison pages.
What if I can't find stock of 57601402?
You can fill out our help required form which you can use to request a quote for 57601402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.