Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Plating Material | Tin over Nickel |
---|---|
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Number of Positions | 50 |
Number of Rows | 4 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Rectangular |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
Housing Material | Polyester |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, LR-86179-1 |
Approved Standards | UL E28476, LR-86179-1 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | With |
Mating Alignment | Without |
Mounting Hole Diameter | .109in, 2.77mm |
Panel Mount Feature | Without |
Mating Retention Type | Threaded Insert |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Box & Tube, Tube |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounded | No |
Grounding Straps | Without |
Connector Style | Plug |
Sealable | No |
Profile | Standard |
Shell Type | All Plastic |
Product Type | Connector |
Connector System | Cable-to-Board |
Shielded | Yes |
Grounding Indents | Without |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | 2.85mm, .112in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 50Sr R/A Plug Assy W/Bl L/F |Amp Te Connectivity 5750961-1 | Newark Electronics |
Conn D-Subminiature PIN 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 5750961-1?
Additional datasheets, footprints and schematics for 5750961-1 are listed on our Part Details page. You can also find images and similar parts to 5750961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750961-1 fall under?
The 5750961-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750961-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750961-1 have stock available?
Authorised distributors including Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5750961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750961-1 often in real-time on the comparison pages.
What if I can't find stock of 5750961-1?
You can fill out our help required form which you can use to request a quote for 5750961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.