Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.22
Distributor | Stock | ||
---|---|---|---|
Newark
from US$8.22
|
860
in stock
|
Buy Now | |
TE Store
from US$16.11
|
1,500
in stock
|
Buy Now | |
Rapid Electronics
from US$15.96
|
797
in stock
|
Buy Now | |
Chip One Stop
from US$12.00
|
797
in stock
|
Buy Now | |
Distrelec
from US$21.62
|
797
in stock
|
Buy Now | |
Heilind Electronics
from US$18.30
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.30
|
7
in stock
|
Buy Now | |
Avnet America
from US$14.47
|
-
|
Buy Now | |
RS Americas
from US$19.87
|
-
|
Buy Now | |
element14
from US$17.29
|
-
|
Buy Now | |
TTI Europe
from US$11.89
|
-
|
Buy Now | |
Farnell
from US$14.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Boot Material | PVC |
---|---|
Staple Material | Carbon Steel |
Staple Plating Material | Tin over Nickel |
Backshell Material | Zinc |
Color | Black |
Number of Positions | 68 |
Cable Insulation Diameter | 13.97mm, .55in |
Screw & Hole Thread Size | 4-40 |
Comment | Meets SCSI-3 standards, Each enclosure kit contains two backshells, one boot, two jackscrews, one staple and four screws. All are packaged unassembled. |
Packaging Method | Package |
Packaging Quantity | 1 |
Accessory Type | Backshell Kit |
Product Type | Accessory |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
68 50SR BKSHLL KIT W/BOOT BULK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 68 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5750752-2 | Internal Number: 5750752-2 | TE Connectivity | TE Store |
Shielded Enclosure Kit, Zinc | Newark Electronics |
D-Sub Backshells DSUB BACKSHELL W/BOOT | Rapid Electronics |
TE Connectivity - AMP 68 50SR BKSHLL KIT W/BOOT BULK | Distrelec |
Connector Accessories Backshell Kit 68 POS Polyvinyl Chloride Black | Avnet America |
68 50SR BKSHLL KIT W/BOOT BULK, D-Sub Backshells and Clamps | TE Connectivity 5750752-2 | RS Americas |
SHIELDED ENCLOSURE KIT, ZINC | element14 |
68 50SR BKSHLL KIT W/BOOT | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shielded Enclosure Kit |
---|---|
For Use With | 68 Position AMPLIMITE 0.050 Connectors |
Connector Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Connector Type | D Sub |
Where can I find additional details, specifications and documents for a 5750752-2?
Additional datasheets, footprints and schematics for 5750752-2 are listed on our Part Details page. You can also find images and similar parts to 5750752-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750752-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750752-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750752-2 fall under?
The 5750752-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5750752-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750752-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750752-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750752-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5750752-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750752-2 often in real-time on the comparison pages.
What if I can't find stock of 5750752-2?
You can fill out our help required form which you can use to request a quote for 5750752-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.