Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$14.03
|
6
in stock
|
Buy Now | |
TE Store
from US$16.83
|
143
in stock
|
Buy Now | |
Powell Electronics
from US$19.52
|
60
in stock
|
Buy Now | |
Heilind Electronics
from US$23.95
|
37
in stock
|
Buy Now | |
Newark Electronics
from US$16.49
|
31
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$23.95
|
9
in stock
|
Buy Now | |
element14
from US$15.97
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.49
|
4
in stock
|
Buy Now | |
RS Americas
from US$20.65
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$9.04
|
1
in stock
|
Buy Now | |
Avnet America
from US$14.98
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Boot Material | PVC |
---|---|
Staple Material | Carbon Steel |
Staple Plating Material | Tin over Nickel |
Backshell Material | Zinc |
Color | Black |
Number of Positions | 68 |
Cable Insulation Diameter | 13.97mm, .55in |
Screw & Hole Thread Size | 2-56 |
Comment | Each enclosure kit contains two backshells, one boot, two jackscrews, one staple and four screws. All are packaged unassembled., Meets SCSI-3 standards |
Packaging Quantity | 1 |
Packaging Method | Package |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Product Type | Accessory |
68 50SR BKSHELL KIT W/BOOT Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 68 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5750752-1 | Internal Number: 5750752-1 | TE Connectivity | TE Store |
Scsi Connector, 68 Position, Solder | Newark Electronics |
D SUB BACK SHELL, 180 DEG, ZINC | element14 |
Plug case | Transfer Multisort Elektronik |
Hood D-Sub 68Pos StraightExit SeriesIII Zinc 0.550In.CblDia | TE Connectivity 5750752-1 | RS Americas |
Connector Accessories Cover 68 POS | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE .050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE .050 Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (12-Jan-2017) |
Where can I find additional details, specifications and documents for a 5750752-1?
Additional datasheets, footprints and schematics for 5750752-1 are listed on our Part Details page. You can also find images and similar parts to 5750752-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750752-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750752-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750752-1 fall under?
The 5750752-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5750752-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750752-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750752-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750752-1 have stock available?
Authorised distributors including TE Store, Powell Electronics, Heilind Electronics, Newark Electronics and Heilind Electronics Asia have stock available or on a lead time for 5750752-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750752-1 often in real-time on the comparison pages.
What if I can't find stock of 5750752-1?
You can fill out our help required form which you can use to request a quote for 5750752-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.