Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
DR-25-TW-3/4-0-SP,
5750464002, 8-1194563-0 |
Prices starting from US$11.43
Fluid Type | Hydraulic Fluid, Aviation Fuel, Diesel Fuel, Water, Brake Fluid, Lubricating Oil |
---|---|
Material Systems Code | 25 |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Material | Crosslinked Elastomer |
Color | Black |
Recovered Inside Diameter (Max) | 9.5mm, .374in |
Expanded Inside Diameter (Min) | 19mm, .748in |
Recovered Wall Thickness (Nominal) | .76mm, .03in |
Size Range | 9.5 – 19mm, .374 – .748in |
Product Source | US |
Low Outgassing | No |
Packaging Method | Cut Piece |
Applicable Region | Worldwide |
Wall Type | Pre-Coated Tubing |
Operating Temperature Range | -75 – 150°C |
Fluid Resistance | Splash Protection |
Recovery Temperature | 175°C |
Resistant To | Abrasion, Fluids, Mechanical Damage, Strain |
Shrink Temperature (Min) | 175°C |
Flammability | Flame-Retardant |
Other Tools Dr-25-Tw-3/4-0-Sp |Raychem Te Connectivity 5750464002 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Elastomer Black Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 3/4 BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a 5750464002?
Additional datasheets, footprints and schematics for 5750464002 are listed on our Part Details page. You can also find images and similar parts to 5750464002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750464002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750464002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750464002 fall under?
The 5750464002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 5750464002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750464002 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750464002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750464002 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 5750464002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750464002 often in real-time on the comparison pages.
What if I can't find stock of 5750464002?
You can fill out our help required form which you can use to request a quote for 5750464002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.