Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.78
|
No stock
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 50 |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 6.4A, 2.7A |
Contact Base Material | Phosphor Bronze |
Housing Material | Polyester |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Approved Standards | UL E28476, LR-86179-1 |
Zugelassene Standards | LR-86179-1, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Latch |
Mounting Hole Diameter | 2.77mm, .109in |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock | With |
PCB Mount Alignment | Without |
Mating Alignment | Without |
Mating Retention | With |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Profile | Standard |
Grounding Straps | Without |
Connector System | Cable-to-Board |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounding Indents | Without |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Sealable | No |
Grounded | No |
Board Standoff | With |
Connector Style | Receptacle |
Connector Type | Connector Assembly |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | .109in, 2.77mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50Sr Vert Rcpt Assy |Amp Te Connectivity 5750458-5 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5750458-5?
Additional datasheets, footprints and schematics for 5750458-5 are listed on our Part Details page. You can also find images and similar parts to 5750458-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750458-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750458-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750458-5 fall under?
The 5750458-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750458-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750458-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750458-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750458-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5750458-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750458-5 often in real-time on the comparison pages.
What if I can't find stock of 5750458-5?
You can fill out our help required form which you can use to request a quote for 5750458-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.