Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.54
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
2,014
in stock
|
Buy Now | |
Chip One Stop
from US$4.40
|
2,014
in stock
|
Buy Now | |
Distrelec
from US$9.20
|
2,014
in stock
|
Buy Now | |
Heilind Electronics
-
|
541
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
180
in stock
|
Buy Now | |
Avnet America
from US$4.27
|
-
|
Buy Now | |
RS Americas
from US$6.68
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Shield Plating Material | Tin |
---|---|
Shield Plating Finish | Bright |
Shield Underplate Thickness | 50µin, 1.27µm |
Panel Ground Feature Type | None |
Shield Material | Brass |
Inner Shield Plating Material | Tin over Copper |
Panel Grounding | Without |
Front Panel Screw-Down | Without |
Inner Shield Material | Brass |
Stacked | No |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 6 |
Connector Configuration | Mini DIN |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 3.81µm, 150µin, 100µin |
PCB Termination Area Plating Finish | Matte |
Contact Design | Tuning Fork |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Underplating Material Thickness | 50µin, 1.27µm |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Layout | Staggered |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Tail Length | 3.18mm, .125in |
PCB Tail Length | .1in, 3.18mm |
Height | .51in, 13.08mm |
Width | .7in, 17.78mm |
PCB Thickness (Recommended) | .11in, 2.68mm |
長さ | .89in |
Length | 22.61mm |
Operating Voltage | 30VAC |
Housing Material | Thermoplastic |
Housing Color | Black |
Centerline (Pitch) | 6.5mm, .26in |
UL Rating | Recognized |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 60 |
ESD Protection | Without |
Shielded | Yes, No |
Shape | Circular |
Product Type | Connector |
Sealable | No |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Temperature Rating | High |
Circular DIN Conn 6 POS MINI-DIN VRT UNSHLD CONN | Rapid Electronics |
TE Connectivity Conn Shielded Miniature Circular DIN F 6 POS Solder ST Thru-Hole 6 Terminal 1 Port | Distrelec |
6 POS MINI-DIN VRT UNSHLD CONN | Heilind Electronics |
Conn Shielded Miniature Circular DIN F 6 POS Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1471 | TE Connectivity 5750327-2 | RS Americas |
MINI DIN, 6 POS, VERTICAL, UNSHIELDED | Farnell |
5750327-2 - 6 Pos Mini-Din Vrt Unshld Conn Lf |Amp Te Connectivity 5750327-2 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5750327-2?
Additional datasheets, footprints and schematics for 5750327-2 are listed on our Part Details page. You can also find images and similar parts to 5750327-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750327-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750327-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750327-2 fall under?
The 5750327-2 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750327-2 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750327-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750327-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750327-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 5750327-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750327-2 often in real-time on the comparison pages.
What if I can't find stock of 5750327-2?
You can fill out our help required form which you can use to request a quote for 5750327-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.