Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Outer Shield Material | Brass |
---|---|
Inner Shield Plating Material | Tin over Nickel |
Shield Plating Material | Tin over Nickel |
Panel Grounding | Without |
Outer Shield Plating Material | Tin |
Shield Material | Brass |
Shield Underplate Thickness | 1.27µm, 50µin |
Shield Plating Thickness | 200µin, 150µin, 3.81µm, 5.08µm |
Shield Underplate Material | Nickel |
Shield Plating Finish | Bright |
Inner Shield Material | Brass |
Panel Ground Feature Type | None |
Front Panel Screw-Down | Without |
PCB Mount Orientation | Vertical |
Number of Positions | 4 |
Connector Configuration | Mini DIN |
Connector Contact Load Condition | Fully Loaded |
Stacked | No |
Contact Layout | Staggered |
Contact Underplating Material Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Transmits (Typical) | Signal (Data) |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Termination Area Plating Thickness | 2.54µm, 3.81µm, 150µin, 100µin |
PCB Termination Area Plating Finish | Matte |
Contact Design | Tuning Fork |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Length | 22.61mm |
PCB Thickness (Recommended) | 2.68mm, .11in |
Height | 13.08mm, .51in |
Width | 17.78mm, .7in |
Tail Length | .125in, 3.18mm |
PCB Tail Length | 3.18mm, .1in |
長さ | .89in |
Operating Voltage | 30VAC |
Centerline (Pitch) | .26in, 6.5mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole |
Mating Alignment | With |
Panel Mount Feature Type | Screw Nut |
PCB Mount Alignment Type | Hold-Down |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
PCB Mount Retention Type | Kinked Legs |
Panel Mount Feature | With |
Circuit Application | Signal |
Packaging Quantity | 60 |
Packaging Method | Tray |
ESD Protection | Without |
Shielded | Yes |
Shape | Circular |
Product Type | Connector |
Connector Type | Header |
Connector Style | Receptacle |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Temperature Rating | High |
Mini Din Conn, Shld, Rcpt, 4Pos, Panel Rohs Compliant: Yes |Amp Te Connectivity 5750317-2 | Newark Electronics |
CONNECTOR, DIN, RCPT, 4POS | element14 |
Conn Shielded Miniature Circular DIN F 4 POS Solder ST Thru-Hole 4 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | PCB Mount |
Contact Termination | Through Hole Vertical |
Contact Plating | Gold Plated Contacts |
Connector Body Material | Brass Body |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5750317-2?
Additional datasheets, footprints and schematics for 5750317-2 are listed on our Part Details page. You can also find images and similar parts to 5750317-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750317-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750317-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750317-2 fall under?
The 5750317-2 is listed under Connectors > Circular Connectors > Circular DIN Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750317-2 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750317-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750317-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750317-2 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for 5750317-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750317-2 often in real-time on the comparison pages.
What if I can't find stock of 5750317-2?
You can fill out our help required form which you can use to request a quote for 5750317-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.