Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.66
|
No stock
|
Buy Now | |
Heilind Electronics
from US$4.19
|
13,925
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.19
|
4,178
in stock
|
Buy Now | |
TE Store
from US$4.80
|
271
in stock
|
Buy Now | |
RS Americas
from US$5.88
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$3.71
|
-
|
Buy Now | |
Avnet America
from US$3.26
|
-
|
Buy Now | |
element14
from US$3.66
|
-
|
Buy Now |
Retainer Clip Material | Stainless Steel |
---|---|
Cable Exit Angle | 180, 120 |
Cable Clamp Type | One-Piece Quick Snap |
Shield Plating Material | None |
Color | Black |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | 1.91 – 6.35mm, .075 – .25in |
Screw & Hole Thread Size | None |
Comment | Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit). |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Accessory Type | Backshell/Cable Clamp |
Shell Size | 1 |
Shielded | No |
Grommets | Without |
Product Type | Accessory |
KITSZ 1 CABLE CLAMP | Heilind Electronics |
KIT,SZ 1 CABLE CLAMP Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 1 Shielded: No Cable Clamp Kit Polypropylene Black 1 | Connector Strain Relief | Part Number: 5750100-1 | Internal Number: 5750100-1 | TE Connectivity | TE Store |
Hood, D-Sub, 9Pos, Straight/120DegExit, AMP, Polypropylene, 0.075-0.250InCblDia | TE Connectivity 5750100-1 | RS Americas |
Cable Clamp Kit, Size 1, Polypropylene | Newark Electronics |
Connector Accessories Backshell/Cable Clamp Polypropylene Individual | Avnet America |
CABLE CLAMP KIT, SIZE 1, POLYPROPYLENE | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Series |
---|---|
D Sub Shell Size | DE |
Cable Exit Angle | 120° 180° |
Connector Body Material | PP (Polypropylene) Body |
Accessory Type | Cable Clamp Kit |
Connector Shell Size | DE |
Where can I find additional details, specifications and documents for a 5750100-1?
Additional datasheets, footprints and schematics for 5750100-1 are listed on our Part Details page. You can also find images and similar parts to 5750100-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750100-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750100-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750100-1 fall under?
The 5750100-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5750100-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750100-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750100-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750100-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, RS Americas and Newark Electronics have stock available or on a lead time for 5750100-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750100-1 often in real-time on the comparison pages.
What if I can't find stock of 5750100-1?
You can fill out our help required form which you can use to request a quote for 5750100-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.