Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.64
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.32
|
2
in stock
|
Buy Now | |
Heilind Electronics
from US$7.42
|
4,151
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.42
|
968
in stock
|
Buy Now | |
TE Store
from US$6.61
|
112
in stock
|
Buy Now | |
Newark Electronics
from US$5.11
|
2
in stock
|
Buy Now | |
element14
from US$5.20
|
2
in stock
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$6.37
|
-
|
Buy Now |
Cable Exit Angle | 120, 180 |
---|---|
Color | Black |
Retainer Clip Material | Stainless Steel |
Cable Clamp Type | One-Piece Quick Snap |
Shield Plating Material | None |
Cable Clamp Material | Polypropylene |
Cable Insulation Diameter | .18 – .46in, 4.57 – 11.68mm |
Screw & Hole Thread Size | None |
Comment | Kit Contains: 1 Hinged Cable Clamp, 2 Self-tapping Screws, 1 Strain Relief Clip, 1 Cable Exit Gate Plug (Used to close unused exit). |
Packaging Quantity | 1 |
Packaging Method | Individual Kit |
Shell Size | 3 |
Accessory Type | Backshell/Cable Clamp |
Shielded | No |
Product Type | Accessory |
Grommets | Without |
CABLE CLAMP KITSZ 3 | Heilind Electronics |
CABLE CLAMP KIT,SZ 3 Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Polypropylene Primary Product Color: Black Compatible With Connector Shell Size: 3 Shielded: No Cable Clamp Kit Polypropylene Black 3 | Connector Strain Relief | Part Number: 5750078-1 | Internal Number: 5750078-1 | TE Connectivity | TE Store |
D-Sub Hood, Size Db, 120/180Deg, Pp | Newark Electronics |
D-SUB HOOD, SIZE DB, 120/180DEG, PP | element14 |
Connector Accessories Backshell And Cable Clamp Polypropylene Individual | Avnet America |
CABLE CLAMP KIT, SZ 3, D-Sub Backshells and Clamps | TE Connectivity 5750078-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE Quik-Snap Series |
RoHS: | Unknown |
Product Range | AMPLIMITE Quik-Snap Series |
---|---|
D Sub Shell Size | DB |
Cable Exit Angle | 120° 180° |
Connector Body Material | PP (Polypropylene) Body |
Where can I find additional details, specifications and documents for a 5750078-1?
Additional datasheets, footprints and schematics for 5750078-1 are listed on our Part Details page. You can also find images and similar parts to 5750078-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750078-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750078-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750078-1 fall under?
The 5750078-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5750078-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750078-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750078-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750078-1 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, TE Store, Newark Electronics and element14 have stock available or on a lead time for 5750078-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750078-1 often in real-time on the comparison pages.
What if I can't find stock of 5750078-1?
You can fill out our help required form which you can use to request a quote for 5750078-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.