5750071-1 Circular Connectors by TE Connectivity

Mini DIN, 6 pos, R/A, Shield

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.99

Distributor Stock
Logo for RS
RS
from US$6.15
No stock
Buy Now
Logo for TE Store
TE Store
from US$4.35
6,782
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.99
1,409
in stock
Buy Now
Logo for element14
element14
from US$3.14
740
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.13
740
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.23
155
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.04
134
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$5.30
134
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$6.03
134
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.74
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.38
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$2.67
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Outer Shield Material Brass
Outer Shield Plating Material Tin
Panel Grounding With
Shield Plating Thickness 1.5µm, 59µin
Shield Plating Finish Bright
Panel Ground Feature Type Grounding Fingers
Front Panel Screw-Down Without
Shield Plating Material Tin over Nickel
Shield Material Copper Alloy
Stacked No
PCB Mount Orientation Right Angle
Connector Configuration Mini DIN
Connector Contact Load Condition Fully Loaded
Number of Positions 6
PCB Termination Area Plating Finish Matte
Contact Termination Area Plating Thickness 4.02µm, 120µin, 170µin, 3.05µm
Contact Design Tuning Fork
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Base Material Copper Alloy
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) .5A
Contact Mating Area Plating Material Gold
Contact Layout Staggered
Contact Type Socket
Contact Termination Area Plating Material Tin
Contact Transmits (Typical) Signal (Data)
Contact Mating Area Plating Thickness .76µm, 30µin
Tail Length 3.18mm, .125in
PCB Tail Length 3.18mm, .1in
PCB Thickness (Recommended) .11in, 2.68mm
Height .5in, 12.83mm
長さ .65in
Length 16.51mm
Width 14mm, .55in
Operating Voltage 30VAC
Housing Color Black
Centerline (Pitch) 6.5mm, .26in
Housing Material Thermoplastic
Agency/Standard UL, CSA
UL Flammability Rating UL 94V-0
UL Rating Recognized
VDE Tested No
PCB Mount Retention Type Hold-Down Post
PCB Mount Retention Without
Mating Alignment Type Polarization
PCB Mounting Style Through Hole
Mating Alignment With
Panel Mount Feature Type Screw Nut
PCB Mount Alignment Type Hold-Down
Connector Mounting Type Board Mount
PCB Mount Alignment With
Panel Mount Feature With
Circuit Application Signal
Packaging Quantity 37
Packaging Method Tube
ESD Protection Without
Shielded Yes
Shape Circular
Product Type Connector
Sealable No
Connector Type Header
Connector Style Receptacle
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Grounding Clips Without
Temperature Rating High
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

Mini DIN, 6 pos, R/A, Shield Circular DIN Connector Type: Mini DIN Connector System: Wire-to-Board Number of Positions: 6 Connector Contact Load Condition: Fully Loaded Mating Alignment Type: Polarization Mini DIN Wire-to-Board 6 Fully Loaded | Din Connector | Part Number: 5750071-1 | Internal Number: 5750071-1 | TE Connectivity | TE Store
Conn Circular DIN F 6 POS Solder RA Thru-Hole 6 Terminal 1 Port | Avnet America
DIN AUD/VID CONN, R/A RCPT, 6POS, PCB | element14
Din Audio Video Conn, Jack, Mini, 6Pos | Newark Electronics
Circular DIN Connectors 6 P W FRONT PNL GND | Rapid Electronics
TE Connectivity Conn Mini Circular DIN SKT 6 POS Solder RA Thru-Hole 6 Terminal 1 Port Tube | Distrelec
Connector pcb r/a 6 way Mini-DIN | RS
6 Position Right Angle Receptacle Shielded Miniature Circular DIN Connector | Future Electronics
6 Pole Right Angle Din Connector Socket, 1A, 30 V ac | TE Connectivity 5750071-1 | RS Americas
MINI DIN, 6 POS, R/A, SHIELD | TTI Europe


5750071-1 . Unknown Parts by Unknown

6 MINI-DIN R/A RCPT CONN ASSY

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 6Contacts
Gender Jack
Connector Mounting PCB Mount
Contact Termination Through Hole Right Angle
Contact Plating Gold Plated Contacts
Connector Body Material Plastic Body
Product Range -
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5750071-1?

Additional datasheets, footprints and schematics for 5750071-1 are listed on our Part Details page. You can also find images and similar parts to 5750071-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5750071-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750071-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5750071-1 fall under?

The 5750071-1 is listed under Connectors > Circular Connectors > Circular DIN Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5750071-1 when available in the Circular DIN Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5750071-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 5750071-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5750071-1 have stock available?

Authorised distributors including TE Store, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for 5750071-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5750071-1 often in real-time on the comparison pages.

What if I can't find stock of 5750071-1?

You can fill out our help required form which you can use to request a quote for 5750071-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay