Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
880
in stock
|
Buy Now | |
Future Electronics
from US$0.27
|
12,589
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.36
|
665
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
36
in stock
|
Buy Now | |
RS Americas
from US$0.55
|
35
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
element14
from US$0.50
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.39
|
-
|
Buy Now |
Product Range | - |
---|---|
Colour | Clear |
External Length / Height | 10mm |
Flammability Rating | UL94V-0 |
For Use With | 570 or 571 Fuse Holder |
Material | Transparent Thermoplastic Polycarbonate PC |
575 Series PC Mount Subminiature Fuseholder Cap for 570 571 Series Fuseholder | Future Electronics |
TR5 Fuseholder Cap | RS |
Cover | Transfer Multisort Elektronik |
Fuse Holder Cap | Newark Electronics |
CAP PLASTIC FOR 570 & 571 HOLDER | Littelfuse 57500000001 | RS Americas |
Cap Holder TR5 thermoplast UL | Rutronik |
Fuseholder, TR5 Cap | element14 |
Littelfuse Screw cap for 570 and 571 | Distrelec |
ACS COVER 575 6.3AMP 250V | TTI Europe |
CAP, FOR 570/571 FUSEHOLDERS | Farnell |
Where can I find additional details, specifications and documents for a 57500000001?
Additional datasheets, footprints and schematics for 57500000001 are listed on our Part Details page. You can also find images and similar parts to 57500000001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 57500000001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 57500000001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 57500000001 fall under?
The 57500000001 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 57500000001 when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 57500000001 you can contact the distributor directly for product support, shipping queries etc.
Is the 57500000001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 57500000001 have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 57500000001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 57500000001 often in real-time on the comparison pages.
What if I can't find stock of 57500000001?
You can fill out our help required form which you can use to request a quote for 57500000001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.